EN
  • EN
  • DE

PCL-108BNC-50E

Part No PCL-108BNC-50E
Manufacturer Advantech Corp
Catalog OEM Parts (O - R)
Description PCL-108BNC-50E Advantech - 50 cm, Mini-SCSI to 8-BNC Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011773-PCL-108BNC-50E
Categories OEM Parts(O-R)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCL-108BNC-50E CAD Model

Description

The PCL-108BNC-50E is a multi-port RS-485 communication card manufactured by Advantech Corp. It provides multiple isolated RS-485 serial ports for connecting to various industrial devices. These cards are designed to enhance communication reliability and prevent damage from ground loops or voltage differences in industrial environments.

Applications:

  • Industrial Automation: Connects PLCs, sensors, and other devices using RS-485 communication.
  • SCADA Systems: Used in supervisory control and data acquisition (SCADA) systems for remote monitoring.
  • Building Automation: Integrates with building automation systems for controlling HVAC and security.
  • Process Control: Used in process control systems for monitoring and controlling industrial processes.
  • Transportation Systems: Employed in transportation systems for data collection and control.

Features:

  • 8 RS-485 Ports: Provides eight independent RS-485 serial communication ports.
  • Isolation Protection: Offers isolation protection to prevent damage from ground loops.
  • High Data Transmission Rates: Supports high-speed data transmission rates.
  • PCI Interface: Connects to a computer via a PCI bus.
  • Surge Protection: Includes surge protection to protect against voltage spikes.

Benefits:

  • Multiple Serial Ports: Allows connecting to multiple devices simultaneously.
  • Enhanced Reliability: Isolation protection prevents ground loops and improves system reliability.
  • High-Speed Communication: Enables fast data transmission for real-time applications.
  • Easy Integration: Compatible with standard PCI slots for easy installation.
  • Protection Against Surges: Surge protection safeguards against voltage spikes and damage.

Additional Details:

The PCL-108BNC-50E typically supports data transmission rates up to several Mbps per port. Each port is isolated, providing protection against voltage differences between devices. The card includes termination resistors for proper RS-485 communication. It connects to a computer via a standard PCI slot. The power requirements are typically 5V and 12V. Drivers and software utilities are provided by Advantech for easy configuration and operation. The operating temperature range is typically between 0°C and 60°C. The BNC connectors provide a convenient way to connect RS-485 cables. Documentation and datasheets from Advantech offer detailed specifications, installation guides, and troubleshooting information.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess