EN
  • EN
  • DE

IPC-7132BP-00XE

Part No IPC-7132BP-00XE
Manufacturer Advantech Corp
Catalog Unclassified
Description CHASSIS 10 SLOT NO PSU / COST-EFFECTIVE WALLMOUNT CHASSIS FOR ATX/MATX MOTHERBOARD AND 10 SLOT BACKPLANE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Part Status Obsolete(EOL)
Accessory Type Computer Chassis
Specifications For ATX/mATX Motherboard
Win Source Part Number 791437-IPC-7132BP-00XE
Popularity Medium
Supply and Demand Status Limited
Family Name IPC-7132
Introduction Date January 12, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IPC-7132BP-00XE CAD Model

Description

The IPC-7132BP-00XE is an industrial PC chassis manufactured by Advantech Corp. This chassis is designed for rugged environments and offers robust protection for internal components. It is typically used in industrial automation, process control, and other demanding applications where reliability and durability are essential.

Applications:

  • Industrial Automation: Housing industrial PCs for machine control and data acquisition.
  • Process Control: Providing a robust enclosure for control systems in process industries.
  • Transportation Systems: Protecting computer systems in transportation applications.
  • Military and Defense: Providing a rugged enclosure for computer systems in military applications.
  • Digital Signage: Housing computers for digital signage displays in public areas.

Features:

  • Rugged Construction: Designed for harsh environments with vibration and shock resistance.
  • Robust Enclosure: Provides protection against dust, water, and other contaminants.
  • Optimized Cooling: Features efficient cooling solutions to prevent overheating.
  • Flexible Mounting Options: Supports various mounting configurations for easy integration.
  • Easy Maintenance: Designed for easy access and maintenance of internal components.

Benefits:

  • Increased Reliability: Rugged construction ensures reliable operation in harsh environments.
  • Extended System Lifespan: Protection from environmental factors extends the lifespan of internal components.
  • Reduced Downtime: Easy maintenance and access minimize downtime for repairs and upgrades.
  • Improved Performance: Optimized cooling prevents overheating and maintains system performance.
  • Versatile Application: Suitable for various industrial and demanding applications.

Additional Details:

The IPC-7132BP-00XE typically supports standard form factor motherboards and provides multiple expansion slots for various interface cards. The specific dimensions and other mechanical specifications are provided in the manufacturer's datasheet. The chassis is constructed from durable materials, such as steel or aluminum, to withstand harsh conditions. It is essential to refer to the official datasheet for comprehensive specifications, including dimensions, weight, cooling capacity, and supported motherboard types, to ensure proper compatibility and reliable operation in the intended application. This industrial PC chassis is commonly used to build robust and reliable industrial computing systems.

You May Also Be Interested in

NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess