EN
  • EN
  • DE

APT25GT120BRDQ2

Part No APT25GT120BRDQ2
Manufacturer Advanced Power Technology
Catalog IGBTs - Single
Description Thunderbolt IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146689-APT25GT120BRDQ2
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT25GT120BRDQ2 CAD Model

Description

The APT25GT120BRDQ2 is a 1200V, 25A discrete IGBT (Insulated Gate Bipolar Transistor) from Microchip (formerly Advanced Power Technology). IGBTs combine the advantages of MOSFETs and bipolar junction transistors. This particular IGBT is designed for high-speed switching applications and offers excellent ruggedness and reliability.

Applications

  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power conversion and reliable operation during power outages.
  • Welding Equipment: Employed in welding machines to control the power delivered to the welding arc with high precision.
  • Induction Heating: Used in induction heating systems for efficient and controlled heating of metallic materials.
  • Power Factor Correction (PFC): Integrated in PFC circuits to improve the power factor of electrical systems, reducing energy waste.
  • Motor Drives: Applied in motor drive systems to control the speed and torque of electric motors in industrial applications.

Features

  • High Voltage Capability: Rated for 1200V, suitable for high-voltage applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Saturation Voltage: Reduces conduction losses and improves overall efficiency.
  • Rugged Avalanche Capability: Provides enhanced robustness against voltage transients.
  • Isolated Mounting Base: Simplifies thermal management and electrical isolation.

Benefits

  • High Efficiency: Reduces power consumption and heat generation in power electronic systems.
  • Reliable Operation: Ensures stable and dependable performance in demanding applications.
  • Simplified Design: Facilitates easier implementation in power electronic circuits.
  • Improved System Performance: Enhances the overall efficiency and reliability of power electronic systems.

The APT25GT120BRDQ2 typically comes in a TO-247 package. Key specifications include a collector-emitter saturation voltage of typically 2.5V, a gate charge of approximately 60nC, and a continuous collector current of 25A at a case temperature of 25°C. The device is designed to operate within a junction temperature range of -55°C to +150°C. This IGBT is designed with a robust structure to withstand high energy pulses and operate reliably in harsh environments.

You May Also Be Interested in

Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6436 $57.8616
13+ $7.9127 $102.8651
20+ $7.6655 $153.3100
27+ $7.4182 $200.2914
35+ $7.1709 $250.9815
47+ $6.4291 $302.1677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess