APE1117AG-HF Voltage Regulator
The APE1117AG-HF is a meticulously engineered low dropout voltage regulator offering 1A output current with a fixed 1.8V output voltage, handleable up to 15V input. This regulator is RoHS compliant, making it ideal for green applications combined with performance.
Features and Benefits:
- Environmentally Conscious: Lead-free, RoHS compliant design.
- High Efficiency: Optimized energy usage with low power consumption and low dropout voltage.
- Heat Protection: Built-in thermal and overload protection ensures longevity and safety.
- Compact Design: Suited for minimal-space applications without sacrificing performance.
Applications:
- Eco-Friendly Projects
- Computing Devices
- Power Supply Units
- Integrated Circuit Applications
With its effective power management capabilities, the APE1117AG-HF is an excellent choice for environmentally-friendly power regulation in a variety of applications.