The AP9963AGS-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp. It's designed for use in a variety of power switching and management applications. Its low on-resistance and fast switching speed contribute to efficient power conversion.
Applications
- Synchronous Rectification
- DC-DC Converters
- Power Management in Portable Devices
- Load Switching
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Halogen-Free
- RoHS Compliant
Benefits
- Improved Power Efficiency
- Reduced Power Loss
- Simplified Thermal Management
- Environmentally Friendly
Detailed Specifications
The AP9963AGS-HF typically features a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of up to 12A. The on-resistance (RDS(on)) is typically 8.5 mΩ at VGS = 10V. The device is commonly available in a TO-252 package, which provides efficient heat dissipation. It is designed to minimize power losses and improve system performance, making it a reliable choice for various power applications. The operating junction temperature ranges from -55°C to +150°C. Its compliance with environmental standards makes it suitable for modern electronic devices where efficiency and environmental responsibility are key.