EN
  • EN
  • DE

AP9924AGO-HF

Part No AP9924AGO-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low on-resistance, Capable of 2.5V gate drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146157-AP9924AGO-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9924AGO-HF CAD Model

Description

The AP9924AGO-HF is a 20V N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for use in a variety of power management applications, particularly where efficiency and low on-resistance are critical. The device utilizes advanced trench technology to achieve excellent performance characteristics. The -HF suffix indicates that it is a Halogen-Free product.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection
  • DC-DC Conversion

Features

  • Advanced Trench Technology
  • Low RDS(ON)
  • Low Gate Charge
  • Fast Switching Speed
  • Halogen-Free

Benefits

  • High Efficiency: Low RDS(ON) minimizes conduction losses, contributing to improved energy efficiency in power conversion and switching applications.
  • Reduced Power Dissipation: Low gate charge and fast switching speed reduce switching losses, resulting in lower power dissipation and enhanced thermal performance.
  • Compact Design: The device is available in a surface-mount package, enabling compact and space-saving designs.
  • Environmentally Friendly: The Halogen-Free construction promotes environmental responsibility.
  • Reliable Performance: Robust design and manufacturing processes ensure reliable performance in demanding applications.

Technical Specifications

  • VDS (Drain-Source Voltage): 20V
  • ID (Continuous Drain Current): Please refer to the datasheet for specific current rating based on package and thermal conditions.
  • RDS(ON) (Drain-Source On-Resistance): Consult the datasheet for precise RDS(ON) values at specified VGS levels.
  • VGS(th) (Gate Threshold Voltage): Refer to the datasheet for the specific VGS(th) range.
  • Qg (Total Gate Charge): Check the datasheet for the specific Qg value.
  • Package: SOP-8

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess