EN
  • EN
  • DE

AP9474GM-HF

Part No AP9474GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Single Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817411-AP9474GM-HF
Ultra Librarian 3D Model Ultra Librarian AP9474GM-HF CAD Model

Description

The AP9474GM-HF is an advanced trench MOSFET from Advanced Power Electronics Corp (APEC). It's designed to provide high efficiency and low on-resistance for power management applications.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Power Management in Notebook Computers
  • Load Switch
  • Battery Protection
  • LCD Backlight Inverters

Features

  • Advanced Trench Technology
  • Low On-Resistance (RDS(ON))
  • High Avalanche Energy
  • Halogen-Free
  • RoHS Compliant

Benefits

  • Improved Efficiency in Power Conversion: Lower RDS(ON) reduces power losses, increasing overall converter efficiency.
  • Reduced Heat Generation: Lower resistance leads to less heat dissipation, enhancing system reliability.
  • Enhanced System Reliability: High avalanche energy capability protects against voltage spikes.
  • Environmentally Friendly: Halogen-free and RoHS compliant, meeting environmental standards.
  • Compact Design: Allows for smaller and more efficient power supply designs.

Technical Specifications

  • Voltage Rating: 30V
  • RDS(ON) at VGS=10V: Typically 7.5mΩ
  • RDS(ON) at VGS=4.5V: Typically 10mΩ
  • Gate Charge (Qg): Typically 12nC
  • Continuous Drain Current (ID): Typically 40A (depending on thermal conditions)
  • Operating Temperature: -55°C to +150°C
  • Package: SOP-8

The AP9474GM-HF MOSFET is a reliable and efficient solution for a variety of power management applications, offering low on-resistance, high efficiency, and robust protection features. Its compliance with environmental standards makes it a suitable choice for modern electronic designs.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess