EN
  • EN
  • DE

AP80T10GP-HF

Part No AP80T10GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145982-AP80T10GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP80T10GP-HF CAD Model

Description

The AP80T10GP-HF is an 80A, 100V N-channel power MOSFET from Advanced Power Electronics Corp (APEC). It's engineered for high-efficiency power switching with a focus on minimizing conduction losses and enhancing overall system performance.

Applications:

  • Synchronous Rectification in Power Supplies
  • DC-DC Converters for Industrial Use
  • AC-DC Power Supplies for Consumer Electronics
  • Motor Control in Robotics and Automation
  • Battery Management Systems

Features:

  • Ultra-Low On-Resistance: Minimizes power loss and maximizes efficiency.
  • High Avalanche Capability: Ensures robustness and reliability under transient conditions.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • 100% UIS Tested: Guarantees avalanche ruggedness.
  • RoHS Compliant and Halogen-Free: Meets environmental standards.

Benefits:

  • Higher Efficiency: Lower on-resistance directly translates to reduced power dissipation and improved efficiency.
  • Improved Thermal Management: Reduced power dissipation leads to lower operating temperatures and better thermal performance.
  • Increased Reliability: Robust design and high avalanche capability contribute to enhanced reliability and longer lifespan.
  • Smaller System Size: High-frequency operation enables the use of smaller passive components, reducing system size and cost.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental regulations.

Additional Details:

The AP80T10GP-HF utilizes advanced trench MOSFET technology to achieve a superior balance of low on-resistance and gate charge. It is designed for applications requiring high current handling capability and efficient power conversion. The device is commonly available in a TO-220 package.

Technical Specifications:

  • Voltage Rating: 100V
  • Continuous Drain Current: 80A
  • On-Resistance (RDS(on)): Typically 7.0 mΩ at VGS = 10V
  • Gate Charge (Qg): Typically 50 nC
  • Operating Temperature Range: -55°C to +175°C
  • Package Type: TO-220

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess