EN
  • EN
  • DE

AP6921GMT-HF

Part No AP6921GMT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Easy for Synchronous Buck Converter Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145938-AP6921GMT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6921GMT-HF CAD Model

Description

The AP6921GMT-HF is an advanced power MOSFET from Advanced Power Electronics Corp. (APEC). This device is designed for high-efficiency power conversion applications, offering a combination of low on-resistance (RDS(on)) and fast switching speed. It is commonly used in DC-DC converters, motor control, and load switching applications.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Motor control
  • Load switching
  • Power management systems

Features:

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses at high frequencies.
  • Avalanche Rated: Provides robust performance under transient conditions.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Designed for automated assembly.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Improved Thermal Performance: Efficient heat dissipation allows for higher power density.
  • Robust Design: Avalanche rating ensures reliable operation under stress.
  • Environmentally Friendly: Lead-free and halogen-free construction.
  • Simplified Assembly: Surface mount package facilitates easy integration into PCBs.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 18A
  • RDS(on) @ VGS = 10V: 4.5 mΩ (typical)
  • Total Gate Charge (Qg): 20 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252 (DPAK)

The AP6921GMT-HF power MOSFET from APEC is a high-performance device that delivers efficient power conversion in various applications. Its low RDS(on), fast switching speed, and robust design make it suitable for demanding environments where efficiency and reliability are critical. The TO-252 (DPAK) package allows for effective thermal management and simplifies assembly in modern electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess