The AP4531GM is a P-Channel enhancement mode MOSFET from Advanced Power Electronics Corp. It is designed for power management applications where efficiency and space are critical. This MOSFET features a low on-resistance and is optimized for use in load switching, DC-DC conversion, and battery management systems.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- RoHS Compliant
Benefits:
- High Efficiency: Low on-resistance reduces power loss, leading to improved efficiency in power conversion circuits.
- Extended Battery Life: Reduced power dissipation contributes to extended battery life in portable devices.
- Compact Design: The small package size facilitates compact and space-efficient circuit designs.
- Reliable Operation: The robust design ensures reliable performance in various operating conditions.
Technical Specifications:
The AP4531GM typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -5.5A, and an on-resistance (RDS(on)) of 35 mΩ at VGS = -10V. It is commonly available in a PDFN3.3x3.3-8 package. The gate threshold voltage is around -2V. The device is intended to function well across a wide temperature range, enhancing its application versatility.