EN
  • EN
  • DE

AP18T10GJ

Part No AP18T10GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145455-AP18T10GJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP18T10GJ CAD Model

Description

The AP18T10GJ is an N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency power switching applications, offering a combination of low on-resistance and fast switching speed.

Applications

  • Synchronous Rectification: Used in synchronous buck converters and other power supplies for improved efficiency.
  • DC-DC Converters: Used in voltage regulators to efficiently convert DC voltage levels in portable devices and power adapters.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of DC motors in robotics and automation.
  • Battery Management Systems (BMS): Used in BMS circuits to control charging and discharging of batteries in electric vehicles and portable devices.
  • Power Inverters: Utilized in power inverters to convert DC power from batteries or solar panels to AC power for household appliances.

Features

  • N-Channel MOSFET: Offers efficient switching performance and is commonly used in various circuit configurations.
  • Enhancement Mode: Requires a voltage applied to the gate to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation.
  • Fast Switching Speed: Enables efficient switching performance in high-frequency applications.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency in power conversion circuits.
  • Improved Performance: Fast switching speed enhances the overall performance of power switching circuits.
  • Simplified Design: Commonly used N-channel configuration simplifies circuit design.
  • Reliable Operation: Designed for stable and consistent performance in various operating conditions.

Additional Details

The AP18T10GJ MOSFET is characterized by its voltage and current ratings, RDS(on) value, gate charge, and thermal resistance. These parameters determine its suitability for specific applications. It is typically used in conjunction with gate driver circuits and thermal management solutions to ensure optimal performance and reliability. The 'GJ' likely refers to the package type. The specific package could be a standard power package like a TO-252 or similar, appropriate for the power dissipation requirements.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess