EN
  • EN
  • DE

AMS1503CM-3.3

Part No AMS1503CM-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 3A LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144537-AMS1503CM-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1503CM-3.3 CAD Model

Description

The AMS1503CM-3.3 is a low dropout (LDO) linear regulator produced by Advanced Monolithic Systems. It is designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. It is commonly used in various electronic devices to ensure a clean and regulated power supply.

Applications:

  • Post Regulation for Switching Regulators: Cleans up the output of switching regulators to provide a more stable voltage.
  • Battery-Powered Devices: Powers various components in portable electronics and handheld devices.
  • Microcontroller Power Supplies: Provides a regulated 3.3V supply for microcontrollers and microprocessors.
  • Embedded Systems: Powers different modules within an embedded system.
  • Industrial Control Systems: Supplies stable voltage for sensors and control circuits.

Features:

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • 3.3V Fixed Output: Delivers a stable and precise 3.3V output voltage.
  • Over-Temperature Protection: Includes thermal shutdown to prevent overheating.
  • Current Limiting: Limits the output current to protect against overloads and short circuits.
  • High Accuracy: Ensures minimal deviation from the specified output voltage.

Benefits:

  • Efficient Power Management: Minimizes power loss due to low dropout voltage characteristics.
  • Stable and Clean Power Supply: Provides a consistent and reliable voltage for sensitive electronics.
  • Enhanced System Reliability: Protects the system from voltage fluctuations and overcurrent conditions.
  • Simplified Circuit Design: Requires few external components for typical operation.
  • Extended Battery Life: Improves battery performance in portable devices through efficient power usage.

The AMS1503CM-3.3 is typically available in a surface-mount package (CM). Key specifications include its low dropout voltage (typically less than 1V at full load), output current capability (often up to 3A), and operating temperature range. Its internal protection features, such as over-temperature shutdown and current limiting, enhance its robustness and reliability in a variety of applications. Refer to the Advanced Monolithic Systems datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess