EN
  • EN
  • DE

AM29F200BB-90EI

Part No AM29F200BB-90EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143790-AM29F200BB-90EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-90EI CAD Model

Description

The AM29F200BB-90EI is a 2-Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash memory manufactured by Advanced Micro Devices (AMD). This device offers both byte-wide and word-wide configurations, making it suitable for various embedded systems and applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics
  • BIOS storage

Features

  • Single power supply operation: Requires a single 5.0 V ± 10% power supply for read, erase, and program operations.
  • High performance: Offers an access time of 90 ns for quick data retrieval.
  • Boot sector architecture: Provides a protected boot sector for critical system code.
  • Sector erase capability: Allows for flexible sector erase, enabling individual sectors to be erased and reprogrammed.
  • Automatic write timing: Simplifies system integration with automatic write timing control.
  • Low power consumption: Designed for low power consumption, ideal for portable applications.

Benefits

  • Fast data access: Enhances overall system performance with rapid data retrieval.
  • Flexible memory management: Optimizes memory usage with sector erase capability.
  • Secure boot code: Protects critical system code with a dedicated boot sector.
  • Easy integration: Simplifies system design and reduces development time.
  • Long-term data retention: Ensures data integrity over extended periods.

Additional Details

The AM29F200BB-90EI includes a boot sector architecture, providing a protected area for storing critical system code. This helps prevent accidental erasure or modification of the boot code, ensuring system reliability. The device also features a sector erase capability, which allows for individual sectors to be erased and reprogrammed. The automatic write timing simplifies the programming process and ensures data integrity. The low power consumption makes it suitable for battery-powered applications, and the device's robust design ensures long-term reliability. It's used in embedded systems requiring non-volatile storage and secure boot functionality.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess