The AM29DL320GB70EIT is a 320-Megabit (40M x 8-bit/20M x 16-bit) CMOS flash memory device manufactured by Advanced Micro Devices (AMD). This device is designed for high-density, high-performance applications requiring fast read access and reliable data storage. The 'GB' in the part number signifies that it is a GL-B series flash memory. The 70ns access time provides quick data retrieval. 'EIT' typically refers to the package type, which would affect mounting and thermal considerations.
Applications:
- Embedded Systems
- Networking Equipment
- Telecommunications Equipment
- Automotive Systems
- Storage Devices
Features:
- 320-Megabit (40M x 8-bit/20M x 16-bit) Flash Memory
- Fast Access Time: 70ns
- Single 3V Power Supply Operation
- Uniform Sector Architecture
- CMOS Technology for Low Power Consumption
- Erase Suspend and Resume
- Hardware Reset Pin
- Common Flash Interface (CFI) Compliant
Benefits:
- High Performance: Fast access time enables quick data retrieval.
- Reliable Data Storage: Flash memory provides non-volatile storage.
- Low Power Consumption: CMOS technology minimizes power consumption.
- Easy Integration: CFI compliance simplifies system integration.
- Flexible Memory Management: Uniform sector architecture allows for efficient memory management.
Technical Specifications:
The AM29DL320GB70EIT operates on a single 3V power supply and features a 70ns access time. It utilizes a uniform sector architecture, allowing all sectors to be erased and programmed independently. The device includes features such as erase suspend and resume, a hardware reset pin, and CFI compliance. Its CMOS technology ensures low power consumption. The specific package (EIT) should be reviewed for mounting and thermal details.