EN
  • EN
  • DE

AM28F020A-150JC

Part No AM28F020A-150JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143611-AM28F020A-150JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020A-150JC CAD Model

Description

The AM28F020A-150JC is a 2-Megabit (256K x 8-bit) CMOS Flash memory IC manufactured by Advanced Micro Devices (AMD). It's designed for applications requiring reliable, non-volatile storage with a moderate access time. The 'A' designation signifies an improved version of the original AM28F020. The 150ns access time provides sufficiently fast data retrieval for many embedded applications. The 'JC' suffix likely denotes a specific package type, possibly ceramic J-lead, which influences its mounting profile and thermal characteristics.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Networking Devices
  • Telecommunications Equipment
  • Data Logging

Features:

  • 2-Megabit (256K x 8-bit) Flash Memory
  • Access Time: 150ns
  • Single 5V Power Supply
  • Sector Erase Architecture
  • CMOS Technology for Low Power Consumption
  • Automatic Write Timing
  • Data Polling and Toggle Bit for End-of-Write Detection
  • Erase Suspend Capability

Benefits:

  • Reliable Data Storage: Flash memory ensures data retention even without power.
  • Simplified Integration: The single 5V power supply simplifies system design and reduces component count.
  • Low Power Consumption: CMOS technology minimizes power usage, suitable for battery-powered devices.
  • Flexible Memory Management: Sector erase allows efficient memory updates and reprogramming.
  • Decent Performance: 150ns access time provides adequate speed for a wide range of applications.

Technical Specifications:

The AM28F020A-150JC operates on a single 5V supply with a 150ns access time. Its sector erase architecture allows for individual sector erasure and reprogramming. The device incorporates features such as erase suspend, automatic write timing, and data polling for write completion detection. The CMOS design ensures low power operation. Consult the datasheet for specific details on the 'JC' package and its implications for board mounting and thermal management.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess