EN
  • EN
  • DE

AM27C64-255DC

Part No AM27C64-255DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 64 Kilobit (8 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143570-AM27C64-255DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C64-255DC CAD Model

Description

The AM27C64-255DC is a 64K (8K x 8) UV Erasable Programmable Read Only Memory (EPROM) manufactured by Advanced Micro Devices (AMD). This EPROM provides a non-volatile storage solution for embedded systems and other electronic devices.

Applications:

  • Embedded systems: Storage of firmware, boot code, and configuration data in microcontrollers and other embedded processors.
  • Industrial control equipment: Storage of program instructions and calibration parameters in industrial control systems.
  • Telecommunications equipment: Storage of configuration data and software in telecommunications devices.
  • Instrumentation: Storage of calibration data and measurement programs in test and measurement equipment.
  • Early video game consoles: Storing game program data.

Features:

  • 64K (8K x 8) memory organization: Provides 65,536 bits of storage capacity.
  • 255ns access time: Specifies the maximum time required to access data from the memory.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL compatible inputs and outputs: Enables easy interfacing with standard logic circuits.
  • UV erasable: Allows the memory to be erased and reprogrammed using ultraviolet light.
  • Three-state output: Supports bus sharing in multi-device systems.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Easy to use: Simple programming and interfacing requirements.
  • Cost-effective: Provides a cost-efficient solution for non-volatile memory storage.
  • Reliable performance: Offers dependable data storage and retrieval.

The 'DC' in the part number typically refers to the package type, likely a ceramic DIP (Dual In-line Package) with a quartz window for UV erasure. The '255' indicates an access time of 255 nanoseconds. AMD's AM27C64 EPROMs were widely used in the 1980s and early 1990s for storing firmware and other critical data in a variety of electronic devices. While more advanced non-volatile memory technologies have since emerged, the AM27C64 remains relevant for legacy systems and hobbyist projects involving vintage electronics.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess