The 8255A-5/BQA is a programmable peripheral interface (PPI) chip manufactured by Advanced Micro Devices (AMD). It is a versatile I/O expander that enables a microprocessor to interface with a wide range of peripheral devices. The 8255A-5/BQA provides a flexible means of connecting input/output devices to a microcomputer system.
Applications:
- Interfacing microprocessors with peripherals
- Data acquisition systems
- Industrial control systems
- Keyboard and display interfaces
- General-purpose I/O expansion
Features:
- Three 8-bit I/O ports (Port A, Port B, Port C)
- Programmable operating modes
- Bit set/reset capability on Port C
- TTL compatible inputs and outputs
- Simple interface to microprocessors
Benefits:
- Provides a flexible and cost-effective way to expand I/O capabilities
- Simplifies the interface between a microprocessor and peripherals
- Reduces the need for custom hardware designs
- Offers a variety of operating modes to suit different applications
- Enhances system performance by offloading I/O tasks from the microprocessor
Specifications:
The 8255A-5/BQA operates on a single +5V power supply. It is typically packaged in a 40-pin DIP (Dual In-line Package). The chip features three 8-bit ports: Port A, Port B, and Port C. Port A can be programmed as either an input or output port. Port B can also be configured as an input or output port. Port C can be programmed for bit set/reset capability, allowing individual bits to be set or cleared independently. The operating temperature range is typically 0°C to +70°C.
The programmable modes allow the 8255A-5/BQA to adapt to a variety of applications. Mode 0 is basic I/O, Mode 1 is strobed I/O, and Mode 2 is bidirectional busing. These modes provide the flexibility needed to handle a wide range of peripheral devices. It is an essential component in many legacy embedded systems.