The ANX7808BH-BA-R is a DisplayPort to HDMI 2.0 converter manufactured by Advanced Analog Technology (previously known as Parade Technologies). It is designed to convert DisplayPort signals to HDMI 2.0, enabling connectivity between devices with different display interfaces.
Applications
- Docking Stations
- Graphics Cards
- Motherboards
- Gaming Consoles
- Display Adapters
- AV Receivers
Features
- DisplayPort 1.4 Input
- HDMI 2.0 Output
- Supports 4K UHD Resolution at 60Hz
- HDCP 2.2 Content Protection
- Integrated Audio Support
- Low Power Consumption
Benefits
- Enables DisplayPort to HDMI Connectivity: Allows devices with DisplayPort outputs to connect to HDMI displays.
- Supports High-Resolution Video: Supports 4K UHD resolution at 60Hz for crisp and detailed visuals.
- Content Protection: Supports HDCP 2.2 for secure playback of protected content.
- Integrated Audio: Supports audio transmission over the HDMI link.
- Low Power Consumption: Minimizes power consumption for energy-efficient operation.
Technical Specifications
The ANX7808BH-BA-R takes a DisplayPort 1.4 input signal and converts it to an HDMI 2.0 output signal. It supports resolutions up to 4K Ultra HD (3840 x 2160) at a refresh rate of 60Hz. The device is compliant with HDCP 2.2 content protection, which is required for playback of protected content such as Blu-ray movies and streaming video services. It also supports audio transmission over the HDMI link, allowing for simultaneous video and audio output. The ANX7808BH-BA-R is designed for low power consumption, making it suitable for use in portable devices and energy-efficient systems.
The device is typically used in docking stations to provide HDMI output from a DisplayPort source. It is also found in graphics cards and motherboards to enable HDMI connectivity. The ANX7808BH-BA-R's support for 4K UHD resolution and HDCP 2.2 makes it suitable for use in home theater systems and gaming consoles. Its small form factor and low power consumption make it easy to integrate into a variety of electronic devices.