EN
  • EN
  • DE

AAT2170IUR-T1

Part No AAT2170IUR-T1
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816406-AAT2170IUR-T1
Ultra Librarian 3D Model Ultra Librarian AAT2170IUR-T1 CAD Model

Description

The AAT2170IUR-T1 is a high-efficiency synchronous step-down (buck) DC-DC converter from Advanced Analog Technology (now Skyworks Solutions, Inc.). It is designed to provide a regulated output voltage with a high level of efficiency, making it ideal for battery-powered and portable applications.

Applications:

  • Smartphones: Provides power to core smartphone components with high efficiency.
  • Tablets: Efficiently powers various tablet circuits, contributing to longer battery life.
  • Portable Navigation Devices (PNDs): Supplies stable and efficient power for GPS devices.
  • Digital Cameras: Ensures stable voltage for digital camera components.
  • Portable Media Players (PMPs): Powers portable media players with minimal power loss.

Features:

  • High Efficiency: Achieves high power conversion efficiency, minimizing energy waste.
  • Synchronous Rectification: Uses synchronous rectification to improve efficiency and reduce power dissipation.
  • Low Quiescent Current: Features a low quiescent current, minimizing power consumption in standby mode.
  • Adjustable Output Voltage: Allows for adjustable output voltage via external resistors.
  • Internal Compensation: Integrated compensation network simplifies the design and reduces the number of external components.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current draw.
  • Over-Temperature Protection (OTP): Shuts down the converter when the junction temperature exceeds safe limits.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Board Space: Compact package and integrated features minimize PCB footprint.
  • Simplified Design: Internal compensation simplifies the design process and reduces the number of external components required.
  • Improved Reliability: Over-current and over-temperature protection enhance the converter's reliability.
  • Flexible Output Voltage: Adjustable output voltage allows for versatile use in different applications.

Additional Details:

The AAT2170IUR-T1 typically operates with an input voltage range of 2.5V to 5.5V. The output voltage can be adjusted using external resistors. The switching frequency is typically in the MHz range. External capacitors and inductors are required for proper operation, and their values should be selected based on the manufacturer's recommendations in the datasheet. The AAT2170IUR-T1 is commonly available in a UDFN (Ultra-Thin Dual Flat No-Lead) package, which provides excellent thermal performance and a small footprint. It is crucial to consult the official datasheet for detailed specifications, application notes, and layout guidelines to ensure optimal performance and prevent damage to the device or connected circuitry.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess