EN
  • EN
  • DE

REF01CJB

Part No REF01CJB
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028507-REF01CJB
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF01CJB CAD Model

Description

The REF01CJB is a precision 10V voltage reference from Analog Devices (ADI). This device provides a stable and accurate output voltage that is largely independent of variations in input voltage, temperature, and load conditions. It is a critical component in applications requiring high accuracy and stability, such as precision instrumentation, data acquisition systems, and industrial control equipment.

Applications

  • Precision analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Weighing scales
  • Industrial control systems
  • Test and measurement equipment

Features

  • Output Voltage: 10.00V ± 0.3% (Initial Accuracy)
  • Low Temperature Coefficient: 3 ppm/°C (typical)
  • Low Output Noise: 10 μV p-p (0.1 Hz to 10 Hz)
  • Wide Input Voltage Range: 13.5V to 30V
  • Low Quiescent Current: 1.4 mA (typical)
  • Output Current: Up to 10 mA
  • Operating Temperature Range: -25°C to +85°C
  • Available in an 8-Pin CERDIP package

Benefits

  • Improves the accuracy and stability of analog circuits
  • Reduces the need for manual calibration
  • Minimizes the impact of temperature variations on system performance
  • Enhances the signal-to-noise ratio in sensitive applications
  • Simplifies design with a wide input voltage range

Additional Details

The REF01CJB utilizes advanced trimming techniques to achieve high initial accuracy and low temperature drift. The device incorporates internal protection circuitry to prevent damage from overvoltage and short-circuit conditions. The REF01CJB has a CERDIP package offering good stability over a broader temperature range. Detailed specifications, including long-term stability, load regulation, and transient response, are available in the Analog Devices datasheet. The reference output is typically connected to a decoupling capacitor to further reduce noise. The datasheet also provides information on recommended external components and layout considerations for optimal performance.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess