EN
  • EN
  • DE

ADM1032ARM1T1A

Part No ADM1032ARM1T1A
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043502-ADM1032ARM1T1A
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM1032ARM1T1A CAD Model

Description

The ADM1032ARMZ-REEL7 is a dual-channel digital temperature sensor and fan speed controller from Analog Devices. It is designed to monitor the temperature of two independent zones and automatically adjust fan speed to maintain optimal operating conditions. This device is commonly used in computer systems, servers, and other electronic equipment to prevent overheating and ensure reliable operation.

Applications

  • Computer Systems
  • Servers
  • Networking Equipment
  • Power Supplies
  • Industrial Control Systems

Features

  • Dual-Channel Temperature Sensing
  • Fan Speed Control
  • SMBus/I2C Interface
  • Remote Temperature Sensing
  • Local Temperature Sensing
  • Over Temperature Alert
  • Small Package: 10-Lead MSOP

Benefits

  • Improved System Reliability: The temperature monitoring and fan speed control features help prevent overheating, ensuring reliable operation of electronic equipment.
  • Reduced Noise: Automatic fan speed control minimizes fan noise when cooling requirements are low.
  • Energy Savings: Optimized fan speed reduces power consumption and extends fan life.
  • Simplified System Design: The SMBus/I2C interface simplifies communication with a microcontroller.
  • Compact Footprint: The small MSOP package saves valuable board space.

Additional Details

The ADM1032ARMZ-REEL7 uses a remote temperature sensor to accurately measure the temperature of external components, such as CPUs or GPUs. It also includes a local temperature sensor to monitor its own die temperature. The device communicates with a microcontroller via the SMBus/I2C interface, allowing for easy configuration and data retrieval. The fan speed is controlled using a PWM signal, which can be adjusted based on the measured temperature. The over-temperature alert feature provides an early warning of potential overheating conditions. The part number ending in "REEL7" indicates that the device is supplied on tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess