EN
  • EN
  • DE

AD8614ARTZRL7

Part No AD8614ARTZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043235-AD8614ARTZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8614ARTZRL7 CAD Model

Description

The AD8614ARTZRL7 is a precision quad operational amplifier from Analog Devices (ADI). This amplifier is designed for applications requiring low offset voltage, low input bias current, and low noise. Its excellent DC and AC performance characteristics make it suitable for a wide range of precision signal conditioning and amplification tasks.

Applications

  • Precision instrumentation
  • Medical equipment
  • Sensor signal conditioning
  • Data acquisition systems
  • Process control
  • Audio amplification

Features

  • Low offset voltage: Ensures high accuracy in DC-coupled applications.
  • Low input bias current: Minimizes errors due to source impedance.
  • Low noise: Provides a clean signal amplification.
  • Wide bandwidth: Supports high-speed signal processing.
  • Rail-to-rail output: Maximizes the dynamic range.
  • Quad configuration: Four amplifiers in a single package, saving board space and cost.
  • Operating Temperature Range: -40°C to +125°C

Benefits

  • High accuracy: Low offset voltage and bias current contribute to precise signal amplification and conditioning.
  • Improved signal integrity: Low noise ensures clean and reliable signal processing.
  • Versatile application: Suitable for a wide range of applications due to its excellent DC and AC characteristics.
  • Cost-effective: Quad configuration reduces the number of components required, saving cost and board space.
  • Extended operating life: Wide operating temperature range enables use in harsh environments.

Additional Details

The AD8614ARTZRL7 operates from a single or dual supply voltage. It is available in a small outline transistor (SOIC) package, suitable for surface mount assembly. This amplifier offers excellent stability over temperature and time, ensuring reliable performance in demanding applications. The device's rail-to-rail output swing maximizes dynamic range, allowing for efficient use of the available supply voltage. The AD8614 family is known for its robust design and reliability, making it a preferred choice for high-performance analog applications. The specific package is an 14-lead SOIC and comes in tape and reel packaging for automated assembly processes. It is designed with considerations for ESD (Electrostatic Discharge) protection, ensuring reliable operation in environments where ESD events may occur.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess