EN
  • EN
  • DE

AD648ANZ

Part No AD648ANZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042872-AD648ANZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD648ANZ CAD Model

Description

The AD648ANZ is a low power, dual operational amplifier from Analog Devices (ADI). It's designed for precision applications where low power consumption and high accuracy are critical. This amplifier features a wide input voltage range and excellent DC performance, making it suitable for battery-powered instrumentation, signal conditioning, and sensor interfacing.

Applications:

  • Battery-Powered Instrumentation: Low power consumption extends battery life in portable devices.
  • Sensor Interfacing: Precision amplification of sensor signals in measurement systems.
  • Signal Conditioning: Amplifying and filtering signals for data acquisition systems.
  • Medical Instrumentation: Low noise and precision for medical monitoring equipment.
  • Data Acquisition Systems: Accurate amplification of analog signals for digital conversion.

Features:

  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Dual Amplifier: Two independent amplifiers in a single package.
  • Wide Input Voltage Range: Operates with input voltages close to the supply rails.
  • Low Offset Voltage: Ensures accurate signal amplification with minimal DC error.
  • High Open-Loop Gain: Provides high gain for precision signal amplification.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operation in portable devices.
  • Reduced Component Count: Dual amplifier configuration simplifies circuit design.
  • Improved Accuracy: Low offset voltage ensures accurate signal representation.
  • Simplified Circuit Design: Wide input voltage range allows for flexible circuit configurations.
  • Enhanced Performance: High gain provides precise amplification of weak signals.

Additional Details:

The AD648ANZ is available in a standard DIP package, making it easy to prototype and integrate into existing designs. It operates over a wide temperature range. It offers a combination of low power and precision, making it a popular choice for a wide range of analog applications.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess