AT45DB011D-SHET-T DataFlash Memory
The AT45DB011D-SHET-T is a highly sophisticated DataFlash memory chip designed to offer reliable and efficient performance in electronic applications. This microchip features a 1 Mbit, low-power, high-speed operation, which makes it ideal for various data storage needs in modern electronics.
- Features and Benefits:
- Low Power Consumption: Optimized for battery-powered applications to extend device longevity.
- High-Speed Interface: Provides rapid data transfer rates to support efficient data handling.
- Flexible Serial Interface: Supports multiple protocols including SPI, making integration simple and versatile.
- Applications:
- Data logging devices
- Firmware storage
- Remote sensors
- Embedded systems
- Additional Details:
- Package Type: 8-pad UDFN
- Operating Temperature Range: -40°C to 85°C
- Voltage Supply: 2.7V to 3.6V