EN
  • EN
  • DE

USB-C31-S-VT-CS4-BK-PP-T/R

Part No USB-C31-S-VT-CS4-BK-PP-T/R
Manufacturer Adam Technologies, Inc.
Catalog USB, DVI, HDMI Connectors
Description USB TYPE C , RECEPTACLE, VERTICA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201252-USB-C31-S-VT-CS4-BK-PP-T/R
Manufacturer Adam Tech
Category Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24
Gender Receptacle
Current Rating (Amps) 0.25A, 1.25A, 5A
Shielding Shielded
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian USB-C31-S-VT-CS4-BK-PP-T/R CAD Model

Description

The USB-C (USB TYPE-C) connector assembly from Adam Tech is a high-quality and versatile solution for your USB connectivity needs.

  • Number of Contacts: 24
  • Contact Finish: Gold
  • Shielded: Yes
  • Mating Cycle: 10000
  • Current Rating: 0.25A, 1.25A, 5A
  • Product Status: Active
  • Packaging: Tape & Reel (TR), Cut Tape (CT)

You May Also Be Interested in

Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.2919
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Molex, LLC
MICRO HDMI RECEPTACLE
Lowest to $1.5135
Adafruit Industries LLC
ADAPTER HDMI PLUG TO HDMI RCPT
Need more? Email Us
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess