EN
  • EN
  • DE

BL1608-05K2500T/LF

Part No BL1608-05K2500T/LF
Manufacturer ACX
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ACX
Win Source Part Number 235806-BL1608-05K2500T/LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL1608-05K2500T/LF CAD Model

Description

Product Description

The BL1608-05K2500T/LF is a highly reliable electronic component tailored for enhanced RF performance. Its robust design ensures minimal disruption in signal transmission, addressing the evolving needs of modern communication technologies.

Applications

  • Sophisticated RF transmission circuits
  • High-speed data connectivity solutions
  • Infrastructure networking devices
  • Emerging wireless technologies

Features and Benefits

  • Superior frequency handling: Adept at managing a variety of frequency spectrums.
  • Increased durability: Resistant to environmental wear and tear.
  • Compact footprint: Optimizes space allocation in electronic designs.
  • Eco-conscious construction: Compliant with environmental regulation standards.

Additional Details

The BL1608-05K2500T/LF has been designed with cutting-edge technology to support robust and reliable communication infrastructure. It offers a balance of high performance and eco-friendly attributes, positioning it as a preferred option for current and future technological deployments.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
ON Semiconductor
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
ACX
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess