EN
  • EN
  • DE

BF2012-L2R4DART/LF

Part No BF2012-L2R4DART/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1011643-BF2012-L2R4DART/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2012-L2R4DART/LF CAD Model

Description

The BF2012-L2R4DART/LF is a Band Pass Filter manufactured by ACX. It's a surface mount device (SMD) designed for use in various RF applications.

Applications:

  • Wireless communication systems
  • Mobile phones and smartphones
  • GPS devices
  • Bluetooth devices
  • Wi-Fi devices

Features:

  • Surface Mount Technology (SMT) package for easy assembly
  • Compact size (2.0 x 1.2 mm)
  • Excellent insertion loss
  • High attenuation
  • Lead-free and RoHS compliant

Benefits:

  • Improved signal quality in wireless communication devices
  • Reduced interference from unwanted signals
  • Smaller and more compact devices due to the small size of the filter
  • Environmentally friendly due to lead-free construction
  • Reliable performance in a variety of operating conditions

Additional Details:

The BF2012-L2R4DART/LF operates at a center frequency of approximately 2.4 GHz, making it suitable for Bluetooth and Wi-Fi applications. Its low insertion loss ensures minimal signal degradation, while its high attenuation effectively suppresses unwanted signals outside the passband. The filter's compact size and surface-mount package make it easy to integrate into modern electronic devices. The device is constructed with materials that are lead-free and RoHS compliant, ensuring it meets environmental regulations.

Electrical Specifications:

  • Center Frequency: Typically around 2.4 GHz (consult datasheet for exact value)
  • Insertion Loss: Low, typically less than 2 dB within the passband
  • Attenuation: High, typically greater than 20 dB outside the passband
  • Impedance: 50 Ohms

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0137
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2045 $50.1025
600+ $0.1678 $100.6800
925+ $0.1626 $150.4050
1,275+ $0.1574 $200.6850
1,645+ $0.1521 $250.2045
2,200+ $0.1364 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,150 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess