EN
  • EN
  • DE

AT5020-B2R8HAAT/LT

Part No AT5020-B2R8HAAT/LT
Manufacturer ACX
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ACX
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817962-AT5020-B2R8HAAT/LT
Ultra Librarian 3D Model Ultra Librarian AT5020-B2R8HAAT/LT CAD Model

Description

The AT5020-B2R8HAAT/LT is a multilayer chip antenna manufactured by ACX (Advanced Ceramic X Corporation). It is designed for wireless communication applications, typically operating in frequency bands such as Wi-Fi, Bluetooth, or other ISM bands. The antenna is a small, surface-mount device, making it suitable for integration into compact electronic devices.

Applications:

  • Wireless LAN (WLAN) devices (Wi-Fi)
  • Bluetooth-enabled devices
  • Internet of Things (IoT) devices
  • Wearable electronics
  • Remote control systems

Features:

  • Compact size for easy integration
  • Surface mount technology (SMT) for automated assembly
  • Multilayer ceramic construction for stable performance
  • Wide bandwidth to support multiple frequency bands
  • Omnidirectional radiation pattern

Benefits:

  • Enables wireless connectivity in small form-factor devices
  • Reduces PCB (Printed Circuit Board) space requirements
  • Provides reliable wireless communication performance
  • Simplifies antenna design and integration process
  • Offers good return loss and radiation efficiency

Additional Details:

The AT5020-B2R8HAAT/LT antenna typically operates in the 2.4 GHz and/or 5 GHz frequency bands. The specific frequency range, impedance, VSWR (Voltage Standing Wave Ratio), and gain characteristics can be found in the manufacturer's datasheet. The antenna requires proper impedance matching to the transceiver for optimal performance. The datasheet also provides recommended PCB layout guidelines to minimize signal loss and interference. The 'LT' in the part number may indicate a specific packaging option or material composition. Refer to the official datasheet for all technical specifications.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess