The AST3-20.000MHZ-L-TC is a crystal oscillator manufactured by Abracon LLC. It provides a stable and accurate 20.000 MHz clock signal for various electronic applications. It is designed to provide consistent timing signals in demanding environments.
Applications:
- Microcontrollers
- Communication equipment
- Clock generators
- Frequency synthesizers
- GPS modules
- Timing circuits
- Industrial control systems
Features:
- 20.000 MHz output frequency
- HCMOS output logic
- 3.3V supply voltage
- Tight frequency stability
- Low jitter
- Wide operating temperature range
- Small package size
- RoHS compliant
Benefits:
- Provides a stable and accurate clock signal
- Ensures reliable system operation
- Compatible with various digital systems
- Reduces timing errors
- Suitable for use in harsh environments
- Saves space in compact designs
Additional Details:
The AST3-20.000MHZ-L-TC oscillator's small footprint allows for use in high-density applications. Its wide temperature range ensures stable operation across a range of environmental conditions. The HCMOS output provides a clean and reliable signal to the connected devices. The tight frequency stability is critical for maintaining accurate timing in high-speed digital circuits.
The oscillator is designed for robust performance and long-term reliability. The device draws minimal power, which contributes to the overall efficiency of the system. The Abracon AST3 series offers a variety of frequency options to meet different application requirements. Its consistent timing signals are essential for synchronous operations in digital systems. The precise timing accuracy and minimal jitter contribute to signal integrity and overall system performance.
This crystal oscillator is essential in maintaining accurate and reliable timing across a broad range of applications. Its stability and low jitter characteristics make it ideal for use in communication equipment, embedded systems, and high-performance computing. Meeting RoHS standards underscores its commitment to environmental compliance.