EN
  • EN
  • DE

ASR433.92E-T

Part No ASR433.92E-T
Manufacturer Abracon LLC
Catalog Resonators
Description SAW RES 433.9200MHZ SMD  /  433.92 MHz SAW Resonator -40°C ~ 85°C Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr Abracon LLC
Series ASR
Package Tape & Reel
Type SAW
Frequency 433.92 MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.053" (1.35mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Other Names 535-9280-2,300-9280-2-ND,300-9280-1-ND,300-9280-2,ASR43392ET,ASR433.92E,535-9280-1,300-9280-1,535-9280-6
Standard Package 1,000
Win Source Part Number 980056-ASR433.92E-T
Ultra Librarian 3D Model Ultra Librarian ASR433.92E-T CAD Model

Description

The ASR433.92E-T is a surface-mount SAW (Surface Acoustic Wave) resonator manufactured by Abracon LLC. It is specifically designed for use in wireless applications operating at a frequency of 433.92 MHz. This resonator provides a stable and precise frequency reference, crucial for reliable wireless communication.

Applications

  • Remote Keyless Entry (RKE) systems: Provides the frequency reference for car key fobs.
  • Tire Pressure Monitoring Systems (TPMS): Ensures accurate transmission of pressure data.
  • Wireless Security Systems: Used in sensors and alarm systems for reliable communication.
  • Industrial Remote Control: Facilitates wireless control of machinery and equipment.
  • Low Power Transmitters: Provides a stable frequency for low-power wireless devices.

Features

  • Center Frequency: 433.92 MHz: Optimized for this specific frequency band.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient performance.
  • High Stability: Provides a consistent frequency reference over a wide temperature range.
  • Compact Size: Allows for use in small and portable devices.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Stable Frequency Reference: Ensures accurate and reliable wireless communication.
  • Easy Integration: Surface mount design simplifies the manufacturing process.
  • High Performance: Low insertion loss and high stability contribute to overall system performance.
  • Compact Design: Enables the development of smaller wireless devices.
  • Cost-Effective: Provides a reliable frequency reference at a reasonable cost.

Additional Details

The ASR433.92E-T resonator is constructed using piezoelectric materials, which convert electrical energy into mechanical vibrations and vice versa. This resonance phenomenon allows for precise frequency control. The device is housed in a ceramic package, providing mechanical protection and environmental stability. Key specifications include the center frequency tolerance, which indicates the accuracy of the frequency reference, and the operating temperature range, which defines the temperature limits within which the device will perform reliably.

This SAW resonator is a critical component in many wireless systems that require stable and accurate frequency control at 433.92 MHz, making it an essential part of various consumer, industrial, and automotive applications.

You May Also Be Interested in

Abracon LLC
SAW RES 433.4200MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250
Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
ECS Inc.
CERAMIC RES 3.5800MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 8.0000MHZ 15PF T/H
Need more? Email Us
Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
180+ $0.6422 $115.5960
280+ $0.6225 $174.3000
385+ $0.6018 $231.6930
500+ $0.5821 $291.0500
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess