EN
  • EN
  • DE

AMCV-1206H-220-T

Part No AMCV-1206H-220-T
Manufacturer Abracon LLC
Catalog TVS - Varistors, MOVs
Description VARISTOR 30V 300A 1206 / 30 V 300 A Varistor 1 Circuit Surface Mount, MLCV 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Abracon LLC
Series -
Package Tape & Reel (TR)
Product Status Active
Maximum AC Volts 15.6 V
Maximum DC Volts 22 V
Varistor Voltage (Min) 26 V
Varistor Voltage (Typ) 30 V
Varistor Voltage (Max) 34 V
Current - Surge 300 A
Energy 0.7J
Number of Circuits 1
Capacitance @ Frequency 1100 pF @ 1 kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Package / Case 1206 (3216 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361190-AMCV-1206H-220-T
Ultra Librarian 3D Model Ultra Librarian AMCV-1206H-220-T CAD Model

Description

The AMCV-1206H-220-T is a transient voltage suppressor (TVS) varistor from Abracon LLC. It is a surface mount varistor with a package size of 1206 (3216 Metric).

  • Mounting Type: Surface Mount
  • Package / Case: 1206 (3216 Metric)
  • Capacitance: 1100 pF @ 1 kHz
  • Maximum AC Voltage: 15.6 V
  • Maximum DC Voltage: 22 V
  • Varistor Voltage: 26 V to 34 V
  • Surge Current: 300 A
  • Energy Rating: 0.7J
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Bourns Inc.
Lowest to $0.0647
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Eaton Bussmann
VARISTOR 14V 0603
Need more? Email Us
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4395 $59.3325
325+ $0.3607 $117.2275
500+ $0.3494 $174.7000
685+ $0.3381 $231.5985
885+ $0.3269 $289.3065
1,185+ $0.2931 $347.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,471 pieces
In Stock: 2,736 pieces Factory Stock: 2,735 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess