EN
  • EN
  • DE

AISC-1210-R33J-T

Part No AISC-1210-R33J-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 330NH 590MA 580MOHM SM / 330 nH Unshielded Drum Core, Wirewound Inductor 590 mA 580mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AISC-1210
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 330 nH
Tolerance ±5%
Current Rating (Amps) 590 mA
Shielding Unshielded
DC Resistance (DCR) 580mOhm Max
Q @ Freq 45 @ 150MHz
Frequency - Self Resonant 580MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 50 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.144" L x 0.116" W (3.65mm x 2.95mm)
Height - Seated (Max) 0.106" (2.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-12432-1,535-12432-2,535-12432-6
Standard Package 1,000
Win Source Part Number 1034570-AISC-1210-R33J-T
Ultra Librarian 3D Model Ultra Librarian AISC-1210-R33J-T CAD Model

Description

The AISC-1210-R33J-T is an electronic component from Abracon LLC.

  • Type: fixed inductor
  • Type: drum core and wirewound
  • Packaging: tape and reel
  • Shielding: unshielded
  • Inductance: 330 nH
  • Height seated (max): 0.106" (2.70mm)
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Tolerance: ±5%
  • Material Core: ceramic
  • Q @ Freq: 45 @ 150MHz
  • Frequency Self-Resonant: 580MHz
  • Package/Case: nonstandard
  • DC Resistance (DCR): 580mOhm Max
  • Temperature Range: -40°C to 125°C
  • Dimension: 0.144" L x 0.116" W (3.65mm x 2.95mm)
  • Current Rating (amps): 590 mA
  • Inductance Frequency - Test: 50 MHz
  • REACH status: REACH unaffected
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess