EN
  • EN
  • DE

AISC-1008-4R7J-T

Part No AISC-1008-4R7J-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 4.7UH 260MA 4 OHM SMD / 4.7 µH Unshielded Drum Core, Wirewound Inductor 260 mA 4Ohm Max 1008 (2520 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AISC-1008
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 4.7 µH
Tolerance ±5%
Current Rating (Amps) 260 mA
Shielding Unshielded
DC Resistance (DCR) 4Ohm Max
Q @ Freq 20 @ 25MHz
Frequency - Self Resonant 50MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting SMD (SMT)
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008 (2520 Metric)
Dimension 0.115" L x 0.110" W (2.92mm x 2.79mm)
Height - Seated (Max) 0.090" (2.29mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-10562-1,535-10562-2,535-10562-6,AISC10084R7JT
Standard Package 2,000
Win Source Part Number 1168494-AISC-1008-4R7J-T
Ultra Librarian 3D Model Ultra Librarian AISC-1008-4R7J-T CAD Model

Description

The AISC-1008-4R7J-T is a drum core, wirewound type inductor with unshielded shielding.

  • Type: Drum Core, Wirewound
  • Shielding: Unshielded
  • Core Material: Ceramic
  • Inductance: 4.7 µH
  • Mounting Type: SMD (SMT)
  • Height (Seated): 0.090" (2.29mm)
  • Tolerance: ±5%
  • Q @ Freq: 20 @ 25MHz
  • Frequency - Self-Resonant: 50MHz
  • DC Resistance (DCR): 4Ohm Max
  • Current Rating (Amps): 260 mA
  • Package/Case: 1008 (2520 Metric)
  • Standard Package: 2,000
  • Temperature Range: -40°C ~ 125°C
  • REACH: Unaffected
  • Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
  • MSL Level: 1 (Unlimited)
  • Supplier Device Package: 1008 (2520 Metric)
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2207 $50.7610
555+ $0.1811 $100.5105
860+ $0.1754 $150.8440
1,180+ $0.1698 $200.3640
1,525+ $0.1641 $250.2525
2,040+ $0.1471 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess