EN
  • EN
  • DE

AIML-0805-1R2K-T

Part No AIML-0805-1R2K-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 1.2UH 50MA 500MOHM SMD / 1.2 µH Shielded Multilayer Inductor 50 mA 500mOhm Max 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIML-0805
Package Tape & Reel
Type Multilayer
Material - Core Ferrite
Inductance 1.2 µH
Tolerance ±10%
Current Rating (Amps) 50 mA
Shielding Shielded
DC Resistance (DCR) 500mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 65MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 10 MHz
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805 (2012 Metric)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.041" (1.05mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-11626-2,535-11626-1,535-11626-6,AIML-0805-1R2K-T-ND,AIML08051R2KT
Standard Package 4,000
Win Source Part Number 1126277-AIML-0805-1R2K-T
Ultra Librarian 3D Model Ultra Librarian AIML-0805-1R2K-T CAD Model

Description

The AIML-0805-1R2K-T is a multilayer shielded fixed inductor from Abracon LLC.

  • Inductance: 1.2 μH
  • Tolerance: ±10%
  • Q @ Freq: 45 @ 10MHz
  • Frequency - Self Resonant: 65MHz
  • DC Resistance (DCR): 500mOhm Max
  • Shielding: Shielded
  • Height - Seated (Max): 0.041" (1.05mm)
  • Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Surface Mount, SMD
  • Core Material: Ferrite
  • Package: Tape & Reel (TR)
  • Standard Package: 4,000

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess