EN
  • EN
  • DE

AIAC-1512C-12N5J-T

Part No AIAC-1512C-12N5J-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 12.5NH 4.3A 3 MOHM SMD / 12.5 nH Unshielded Wirewound Inductor 4.3 A 3mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-1512C
Package Tape & Reel
Type Wirewound
Material - Core Air
Inductance 12.5 nH
Tolerance ±5%
Current Rating (Amps) 4.3 A
Shielding Unshielded
DC Resistance (DCR) 3mOhm Max
Q @ Freq 137 @ 150MHz
Frequency - Self Resonant 3GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 150 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.110" (2.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-11985-1,535-11985-2,AIAC1512C12N5JT,535-11985-6
Standard Package 2,000
Win Source Part Number 1000052-AIAC-1512C-12N5J-T
Ultra Librarian 3D Model Ultra Librarian AIAC-1512C-12N5J-T CAD Model

Description

The AIAC-1512C-12N5J-T is a wirewound inductor from Abracon LLC.

  • Inductance: 12.5 nH
  • Tolerance: ±5%
  • Shielding: Shielded
  • Package: Tape and Reel
  • Height: 0.110" (2.80mm)
  • Voltage Supply: Up to 4.3A
  • Temperature Range: -40°C to 125°C
  • DC Resistance: Up to 3mOhm
  • Series: AIAC-1512C
  • Ideal for: Use in various applications, such as in power supplies, DC-DC converters, and voltage regulators

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess