EN
  • EN
  • DE

AEACMK0660746-SG4

Part No AEACMK0660746-SG4
Manufacturer Abracon LLC
Catalog RF Antennas
Description RF ANT 1561/1575/1602MHZ EXT / 1.5815GHz Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 1.561GHz ~ 1.602GHz 5dBic TNC Panel Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Abracon LLC
Series AEAC
Package Bulk
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.5815GHz
Frequency Range 1.561GHz ~ 1.602GHz
Antenna Type Dome
Number of Bands 1
VSWR 1.5, 2
Gain 5dBic
Features LNA
Termination TNC
Ingress Protection IP67
Mounting Type Panel Mount
Height (Max) 1.811" (46.00mm)
Applications Beidou, Galileo, GLONASS, GNSS, GPS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8529.10.4040
Other Names 535-AEACMK0660746-SG4
Standard Package 50
Win Source Part Number 1066482-AEACMK0660746-SG4
Ultra Librarian 3D Model Ultra Librarian AEACMK0660746-SG4 CAD Model

Description

The AEACMK0660746-SG4 electronic component is a product of Abracon LLC.

  • Series: AEAC
  • Category: RF/IF and RFID>RF Antennas
  • Features: LNA and TNC termination
  • Package: Bulk
  • Ingress Protection: IP67
  • Applications: Beidou, Galileo, GLONASS, GNSS, and GPS
  • Standard Package: 50
  • Frequency Range: 1.561GHz ~ 1.602GHz
  • Height: 1.811" (46.00mm)
  • Frequency Group: UHF (1GHz ~ 2GHz)
  • Antenna Type: Dome
  • Band: One Band
  • VSWR: 1.5, 2
  • Gain: 5dBic
  • RF Family/Standard: Navigation
  • Mounting Type: Panel Mount
  • Alternative Parts (Cross-Reference): AEACMK0660746-SG4AEACMK0660746SG4
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8529.10.4040

You May Also Be Interested in

Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT DAS DIR 5G CBRS 4 PORT MIMO
Need more? Email Us
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANTENNA 758-870MHZ 5DBI BLK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess