EN
  • EN
  • DE

S-8264CAB-I8T1U

Part No S-8264CAB-I8T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-4CL SNT-8A / Battery Battery Protection IC Lithium Ion SNT-8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 4
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead
Supplier Device Package SNT-8A
Base Product Number S-8264
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253866-S-8264CAB-I8T1U
Ultra Librarian 3D Model Ultra Librarian S-8264CAB-I8T1U CAD Model

Description

The S-8264CAB-I8T1U is a battery protection IC from ABLIC U.S.A. Inc., designed to safeguard lithium-ion rechargeable batteries. It incorporates essential protection features such as overcharge detection, overdischarge detection, and overcurrent detection, ensuring the safe and reliable operation of the battery. This IC is crucial for preventing damage to the battery and extending its lifespan, particularly in portable electronic devices.

Applications

  • Lithium-ion battery packs in smartphones and mobile phones.
  • Battery management systems (BMS) in tablets and laptops.
  • Protection circuits in power tools utilizing lithium-ion batteries.
  • Battery protection in wearable devices such as smartwatches and fitness trackers.
  • Energy storage systems relying on lithium-ion battery technology.

Features

  • High-accuracy overcharge detection voltage to prevent battery damage.
  • Precise overdischarge detection to protect against deep discharge.
  • Overcurrent detection to prevent damage from excessive current flow.
  • Low current consumption for extended battery life in portable devices.
  • Hysteresis in overcharge and overdischarge detection circuits for stable operation.
  • Small package size for integration into compact electronic devices.

Benefits

  • Protects lithium-ion batteries from overcharging, over-discharging, and overcurrent conditions, extending their lifespan.
  • Enhances the safety of battery-powered devices by preventing potential hazards associated with battery malfunctions.
  • Extends the operating time of portable devices due to low current consumption of the protection IC.
  • Improves the reliability of battery-powered systems by ensuring stable and consistent battery performance.
  • Facilitates the design of compact and efficient battery packs due to the small size of the protection IC.
  • Contributes to the overall performance and longevity of lithium-ion battery-based products.

Additional Details

The S-8264CAB-I8T1U is characterized by its highly accurate voltage detection thresholds, ensuring precise protection against overcharge and overdischarge. The overcurrent detection circuit responds quickly to prevent damage from short circuits or excessive loads. The low current consumption minimizes the impact on battery runtime. The hysteresis feature prevents oscillations around the detection thresholds, ensuring stable and reliable operation. The small package, typically SOT-23 or similar, allows for easy integration into compact electronic designs. The operating temperature range usually spans from -40°C to +85°C, making it suitable for a wide range of applications and environmental conditions. The specific voltage thresholds and current limits are carefully selected to match the characteristics of typical lithium-ion battery cells.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess