EN
  • EN
  • DE

S-8261ABLBD-G3LTFG

Part No S-8261ABLBD-G3LTFG
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CEL SOT23-6 / Battery Battery Protection IC Lithium Ion/Polymer SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253687-S-8261ABLBD-G3LTFG
Ultra Librarian 3D Model Ultra Librarian S-8261ABLBD-G3LTFG CAD Model

Description

The S-8261 series is a series of lithium-ion rechargeable battery protection ICs that include high-accuracy voltage detection circuits and delay circuits. These ICs are suitable for protecting single-cell lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent. The S-8261ABLBD-G3LTFG is a specific part number within this series, offering tailored protection features.

Applications:

  • Lithium-ion battery packs
  • Mobile phones
  • Smartphones
  • Digital cameras
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)

Features:

  • Overcharge Detection: Accurately monitors the battery voltage to prevent overcharging, which can damage the battery and reduce its lifespan.
  • Overdischarge Detection: Prevents the battery from being discharged below a safe voltage level, which can also lead to damage and reduced capacity.
  • Overcurrent Detection: Detects excessive current flow during charging or discharging, protecting the battery and connected circuitry from overheating and potential damage.
  • High-Accuracy Voltage Detection: Ensures precise monitoring of battery voltage for reliable protection.
  • Low Current Consumption: Minimizes the IC's own power consumption, extending battery life.
  • Small Package: Available in small package options suitable for compact applications.

Benefits:

  • Enhanced Battery Life: By preventing overcharge, overdischarge, and overcurrent conditions, the IC helps to extend the lifespan of the lithium-ion battery.
  • Improved Safety: Protects the battery and connected devices from potential damage caused by abnormal voltage or current conditions.
  • Increased Reliability: Ensures stable and reliable operation of the battery-powered device.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Reduced System Cost: Provides comprehensive battery protection in a single IC, reducing the need for discrete components.

Additional Details:

The S-8261ABLBD-G3LTFG typically includes features such as a charge/discharge control function and a power-down function. The specific voltage detection thresholds and delay times are configured to the application's requirements. Refer to the ABLIC datasheet for precise electrical characteristics, package dimensions, and application circuit examples.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Lowest to $37.2795

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess