The S-8240AAT-I6T1U is a battery protection IC manufactured by ABLIC U.S.A. Inc. It is designed to protect lithium-ion rechargeable batteries from overcharge, overdischarge, and overcurrent conditions. This IC is ideal for use in battery packs for mobile phones, digital cameras, and other portable electronic devices.
Applications
- Lithium-ion battery packs
- Mobile phones
- Digital cameras
- Portable audio players
- Other portable electronic devices
Features
- Overcharge protection
- Overdischarge protection
- Overcurrent protection
- Short circuit protection
- High-accuracy voltage detection
- Small package: SOT-26
Benefits
- Enhanced battery safety: Protects the battery from damage due to overcharge, overdischarge, and overcurrent conditions.
- Prolonged battery life: Prevents irreversible damage caused by extreme operating conditions, extending the battery's lifespan.
- Improved product reliability: Ensures stable and safe operation of the electronic device.
- Compact design: Small package allows for easy integration into space-constrained applications.
- Simplified circuit design: Reduces the number of external components required.
Additional Details
The S-8240AAT-I6T1U provides comprehensive protection for lithium-ion batteries. The overcharge protection feature prevents the battery voltage from exceeding a safe level during charging. The overdischarge protection feature prevents the battery voltage from dropping below a safe level during discharging. The overcurrent protection feature limits the discharge current to a safe level. The short-circuit protection feature immediately shuts off the discharge path in the event of a short circuit. The device uses highly accurate voltage detection circuitry to ensure reliable protection. This protection IC operates typically within a temperature range of -40°C to +85°C. The overcharge detection voltage is typically around 4.2V, and the overdischarge detection voltage is typically around 2.4V, but these values depend on the specific model within the S-8240 series.