EN
  • EN
  • DE

S-80137ALMC-JAWT2U

Part No S-80137ALMC-JAWT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-801
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 3.7V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 32.5ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-80137
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252267-S-80137ALMC-JAWT2U
Ultra Librarian 3D Model Ultra Librarian S-80137ALMC-JAWT2U CAD Model

Description

The S-80137ALMC-JAWT2U is a CMOS voltage detector IC manufactured by ABLIC U.S.A. Inc. It's specifically designed to monitor voltage levels and trigger a reset signal when the voltage drops below a predetermined threshold. Its key characteristics include ultra-low current consumption, high detection accuracy, and a compact package size, making it an excellent choice for battery-powered and other portable electronic devices where efficiency and space are critical.

Applications

  • Microcontroller Reset Circuits: Provides a stable and reliable reset signal to microcontrollers during power-up, power-down, and brown-out conditions.
  • Battery Monitoring Systems: Monitors the voltage of batteries in portable devices and initiates alerts or shutdowns to prevent deep discharge, thereby extending battery lifespan.
  • Power Supply Supervision: Monitors power supply voltages in a wide range of electronic systems, effectively protecting against undervoltage conditions.
  • Data Protection in Memory Devices: Prevents data corruption by inhibiting write operations when voltage levels are insufficient for reliable data storage.
  • Industrial Control Equipment: Provides crucial voltage monitoring in industrial control systems, ensuring safe and reliable operation by detecting potentially damaging voltage drops.

Features

  • Detection Voltage: 3.7V (Derived from the part number: S-80137ALMC-JAWT2U).
  • Ultra-Low Current Consumption: Minimizes power drain on the battery, contributing to extended battery life in portable applications.
  • High Detection Accuracy: Offers precise and reliable voltage monitoring, ensuring that systems operate within safe and specified voltage limits.
  • Small Package Size: Typically available in compact packages (such as SOT-23 or similar), conserving valuable PCB space for other components.
  • Built-in Hysteresis: Incorporates hysteresis to prevent oscillations or false triggering near the threshold voltage, enhancing system stability.
  • Open-Drain Output: Allows for flexible interfacing with various logic circuits and microcontroller inputs, accommodating diverse system configurations.
  • Wide Operating Temperature Range: Designed for reliable operation across a broad range of environmental temperatures, ensuring consistent performance.

Benefits

  • Improved System Reliability: Prevents system malfunctions and failures caused by voltage drops or power supply irregularities, leading to more robust operation.
  • Extended Battery Life: Reduces power consumption, resulting in longer operating times for battery-powered devices and increased user satisfaction.
  • Simplified Circuit Design: Minimizes the need for external components, streamlining the overall design process and reducing BOM (Bill of Materials) costs.
  • Enhanced Data Integrity: Protects valuable data stored in memory from corruption or loss due to voltage fluctuations, ensuring data reliability.
  • Increased System Robustness: Makes electronic systems more resilient to power supply variations, enhancing their ability to withstand unpredictable conditions.

Additional Details

The S-80137ALMC-JAWT2U is fabricated using CMOS technology, which contributes to its low power consumption and excellent noise immunity. The open-drain output configuration necessitates the use of an external pull-up resistor. The 'ALMC' designation typically indicates a specific package type. For detailed specifications, including operating temperature range, output voltage characteristics, and recommended operating conditions, it's essential to consult the official datasheet provided by ABLIC. Careful selection of the pull-up resistor value is crucial for optimal performance and should be determined based on specific application requirements. Always refer to the official datasheet for in-depth application notes and recommendations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess