EN
  • EN
  • DE
  • IT

TSM1212CSCU

Part No TSM1212CSCU
Manufacturer ABB Embedded Power
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101439-TSM1212CSCU
Categories OEM Parts(T-Z)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM1212CSCU CAD Model

Description

The TSM1212CSCU is a DC-DC converter module manufactured by ABB Embedded Power. This module is designed to provide a regulated 12V output from a 9-18V input, commonly used in various industrial and telecom applications.

Applications:

  • Industrial Automation
  • Telecommunications Equipment
  • Distributed Power Architectures
  • Networking Equipment
  • Point-of-Load (POL) Converters

Features:

  • Input Voltage Range: 9-18VDC
  • Output Voltage: 12VDC
  • Output Current: Consult datasheet for specific current rating (likely around 1A).
  • Efficiency: Consult datasheet for typical efficiency (often >80%).
  • Isolation: Isolated DC-DC converter.
  • Protection Features: Over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP).
  • Package: Through-hole package.

Benefits:

  • Regulated Output: Provides a stable and regulated 12V output voltage.
  • Wide Input Range: Operates over a wide input voltage range.
  • Isolation: Provides electrical isolation between the input and output.
  • Protection: Built-in protection features enhance reliability and prevent damage.
  • Easy to Use: Through-hole package simplifies mounting and connection.

Additional Details:

The TSM1212CSCU is a highly reliable and efficient DC-DC converter module. The module typically features a fixed switching frequency. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input and output voltage ranges, output current rating, efficiency curves, isolation voltage, and operating temperature range. The datasheet will also provide information on pinout, dimensions, and recommended external components. The isolation rating provides protection against voltage transients and noise. This converter is suitable for use in applications requiring a regulated and isolated 12V power supply.

You May Also Be Interested in

Siemens
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
Infineon Technologies
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Infineon Technologies
Lowest to $10.6908
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
Bourns Inc.
Thyristor [Bourns] TIC116N Thyristor
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Half Bridge Motor Driver 28-Pin DSO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess