EN
  • EN
  • DE

1SBL111001R2010 AS12-30-10-20

Part No 1SBL111001R2010 AS12-30-10-20
Manufacturer ABB Embedded Power
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049283-1SBL111001R2010 AS12-30-10-20
Categories OEM Parts(0-9)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SBL111001R2010 AS12-30-10-20 CAD Model

Description

The ABB Embedded Power 1SBL111001R2010 AS12-30-10-20 is a definite-purpose contactor designed for various industrial applications requiring reliable switching performance. It's part of ABB's AS series of contactors, known for their compact design and efficient operation.

Applications:

  • Motor starting and stopping
  • Switching resistive loads (e.g., heating elements)
  • Lighting circuits
  • Capacitor switching
  • General industrial control applications

Features:

  • Compact design: Saves space in control panels.
  • AC-3 Utilization Category: Designed for motor starting, ensuring reliable performance.
  • Screw terminals: Provide secure and reliable connections.
  • Built-in surge suppression: Protects the contactor and connected equipment from voltage spikes.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits:

  • Increased system reliability: The robust design and high-quality components ensure dependable operation.
  • Reduced downtime: The contactor's reliable performance minimizes the risk of equipment failure and downtime.
  • Improved safety: The built-in surge suppression helps protect equipment and personnel from electrical hazards.
  • Simplified installation: The screw terminals make wiring easy and straightforward.
  • Cost-effective solution: Provides a reliable and efficient solution for motor control and switching applications.

Additional Details:

The AS12-30-10-20 contactor has a rated operational current of 12A at 400V AC-3. It features a 3-pole configuration with normally open (NO) main contacts and auxiliary contacts. The control voltage is 20 V AC. The contactor meets international standards such as IEC 60947 and UL 508, ensuring compliance with safety and performance requirements. The AS series of contactors is designed for easy integration with other ABB control gear, such as motor protection relays and overload relays, providing a complete and coordinated motor control solution. The robust construction ensures a long service life, even in demanding industrial environments. This contactor is suitable for both new installations and retrofit applications.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess