EN
  • EN
  • DE

HM16S-CALBL-001

Part No HM16S-CALBL-001
Manufacturer Aavid Thermalloy
Catalog LED Thermal Products
Description HEATSINK 20W MR16 CONFIG BLACK / Heat Sink Passive Panel Mount Aluminum
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Aavid Thermalloy
Series SynJet
Type Heat Sink
For Use With/Related Products Tracklights, MR16
Shape Round
Win Source Part Number 776051-HM16S-CALBL-001
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name HM16S
Introduction Date July 10, 2008
ECCN EAR99
Country of Origin China
Ultra Librarian 3D Model Ultra Librarian HM16S-CALBL-001 CAD Model

Description

The Aavid Thermalloy SynJet heat sink is a round shaped heat sink, designed for use with tracklights and MR16.

  • Material: High-quality
  • Length: 1.810" (45.97mm)
  • Width: 1.810" (45.97mm)
  • Family Name: HM16S
  • ECCN Compliance: Yes
  • Manufactured in: China
  • Package: 250
  • Supply: Limited

You May Also Be Interested in

Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Wakefield-Vette
ROUND HEAT SINK STAR LED BOARDS
Need more? Email Us
Wakefield-Vette
LED FAN HEAT SINK 68X80MM
Need more? Email Us
Bergquist
STAR THERM CLAD BOARD LUXEON K2
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Bergquist
STAR THERM CLAD BD GOLDEN DRAGON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess