EN
  • EN
  • DE
  • IT

TP2412VR

Part No TP2412VR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958443-TP2412VR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP2412VR CAD Model

Description

The TP2412VR is an operational amplifier designed for general-purpose applications.

  • Supply Voltage Range: 2.7V to 36V
  • Input Offset Voltage: 1mV
  • Manufacturer: 3Peak
  • Category: OEM part
  • Supply and Demand Status: shortage

You May Also Be Interested in

Delta Electronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
THS4140IDR Ti
Need more? Email Us
Isocom Components 2004 LTD
Ac-in 2-CH Transistor Dc-out 8-PIN PDIP SMD T/r
Need more? Email Us
Infineon Technologies
Half Bridge Motor Driver 28-Pin DSO
Need more? Email Us
Halo Electronics Inc
TGM240S Series 960 uH 0.8 Ohm 3CT: 4CT SMT DC/DC Isolation Transformer
Lowest to $2.7646
Infineon Technologies
Need more? Email Us
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess