Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™ SPB
Package Bulk
Type Wire Marker, Book (Perforated)
Size 0.22" W x 1.37" L (5.6mm x 34.8mm)
Cable Diameter 0.470" (11.94mm)
Legend A-Z, 0-15, +, -, /
Color White
Material Vinyl Cloth
Temperature Range - Operating 0°C ~ 66°C
Base Product Number SPB
Other Names 3M157544,SPB-02,00054007499527,05400749952,7000132479,80610596910
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308653-SPB-02
Ultra Librarian 3D Model Ultra Librarian SPB-02 CAD Model

Description

The ScotchCode™ SPB-02 is a cable wire marker book with a white color designed and manufactured by 3M.

  • Legend: A-Z, 0-15, +, -, /
  • Cable Diameter: 0.470" (11.94mm)
  • Package: Bulk
  • Standard Package: 5
  • Temperature Range: 0°C ~ 66°C
  • Component: ECCN EAR99
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
MARKR OTYPE THINWALL 9 LEGEND WH / Markers For Cables
Need more? Email Us
ECAD model for EC4706-000
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.0515
ECAD model for STD03W-1
Panduit Corp
LABEL BLK LEGND/WH BKGRD 1=1CARD / Label Black Legend, White Background Polyvinyl Fluoride
Need more? Email Us
ECAD model for PPM-1-33
TE Connectivity
LABEL HEAT SHRINKABLE YELLOW 1K / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1/2-2.0-4
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-8
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-300-324
TE Connectivity
Cable Accessories Marker White Box
Need more? Email Us
ECAD model for 6151932
TE Connectivity
MARKER ZTYPE CHEVRON A LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
ECAD model for EC5149-000
Panduit Corp
WIRE MARKR CARD 22.4MM X 57.2MM / Wire Marker, Cards 0.88" W x 2.25" L (22.4mm x 57.2mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL200-X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention