Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™ SWB
Package Bulk
Type Wire Marker, Book (Perforated)
Size 1.00" W x 5.00" L (25.4mm x 127.0mm)
Cable Diameter 0.320" ~ 1.551" (8.13mm ~ 39.40mm)
Legend Blank
Color White
Material Vinyl Cloth
Base Product Number SWB
Other Names 05400749907,00054007499077,7000058803,80611436132
Standard Package 5
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.90.5060
Win Source Part Number 1308646-SWB-4
Ultra Librarian 3D Model Ultra Librarian SWB-4 CAD Model

Description

The 3M ScotchCode™ SWB-4 is a wire marker book used for marking wires.

  • Features: Perforated book that contains blank legends
  • Material: Vinyl cloth material
  • Size: 1.00" W x 5.00" L (25.4mm x 127.0mm)
  • Cable Diameters: 0.320" ~ 1.551" (8.13mm ~ 39.40mm)
  • Packaging: Bulk
  • Standard Package: 5

You May Also Be Interested in

TE Connectivity
Cable Accessories Marker White Reel
Need more? Email Us
ECAD model for 6183940
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-T
Panduit Corp
WIRE MARKR CARD 22.4MM X 38.1MM / Wire Marker, Cards 0.88" W x 1.50" L (22.4mm x 38.1mm) Yellow Vinyl Cloth
Need more? Email Us
ECAD model for PCL100-B
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-24-PK
Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
ECAD model for SCN05-5
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
ECAD model for PCM-500-524
Panduit Corp
WIRE MARKER CBL TIE 9.5X43.7MM / Wire Marker, Cable Tie 0.37" W x 1.72" L (9.5mm x 43.7mm) Silver Stainless Steel 304
Need more? Email Us
ECAD model for MMP172W38-C
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
ECAD model for WM-COL-TN-PK
Brady Corporation
WIRE MARKER, 1.5 IN H
Need more? Email Us
ECAD model for TWM-COL-TN-PK

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention