EN
  • EN
  • DE

SG-T KEG

Part No SG-T KEG
Manufacturer 3M
Catalog Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals - Wire Splice Connectors
Mfr 3M
Series Secure Grip
Package Bulk
Terminal Type Twist On Wire Cap, Wing
Number of Wire Entries Varies by Wire Size
Termination Twist On
Wire Gauge 8-22 AWG
Insulation Fully Insulated
Features Copper Wire Only
Color Tan
Base Product Number SG-T
Other Names 80000214660,7010530142,SG-TKEG,76308926083
Standard Package 20,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1285131-SG-T KEG
Ultra Librarian 3D Model Ultra Librarian SG-T KEG CAD Model

Description

The 3M Secure Grip Twist-On Wire Connectors are an ideal solution for connecting copper wires ranging from 8-22 AWG. 3M

  • Wire Gauge: 8-22 AWG
  • Color: Tan
  • Insulation: Fully Insulated
  • Termination: Twist-On
  • Package: Bulk
  • Standard Package: 20,000
  • Terminal Type: Twist-On Wire Cap, Wing Terminal
  • Number of Wire Entries: Varies by Wire Size
  • Other Names: 80000214660, 7010530142, SG-TKEG, 76308926083

You May Also Be Interested in

Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us
Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
TE Connectivity
MS25036-156 TE Connectivity Terminals TRMNL,PIDG R 12-10 8 datasheet, inventory, & pricing.
Lowest to $1.0216
Molex, LLC
19007-0024 Molex Terminals QUICK DISCONNECT female 14-16 AWG datasheet, inventory, & pricing.
Lowest to $1.4975
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess