EN
  • EN
  • DE

94848

Part No 94848
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 10-12AWG 3/8 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.590" (14.99mm)
Length - Overall 1.200" (30.48mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated with Heat Shrink
Features Brazed Seam
Color Yellow
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636845-94848
Ultra Librarian 3D Model Ultra Librarian 94848 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN SOCKET 17-20AWG CRIMP TIN / Socket Contact Tin 17-20 AWG Crimp Power
Lowest to $0.1592
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess