EN
  • EN
  • DE

94741

Part No 94741
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 10-12AWG #10 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 10 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.380" (9.65mm)
Length - Overall 1.030" (26.16mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1636784-94741
Ultra Librarian 3D Model Ultra Librarian 94741 CAD Model

Description

N

You May Also Be Interested in

3M
CONN TERM RECT 1/0 AWG #5/16
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Molex, LLC
19276-0005 Molex Terminals .250X.032 FEM FIQD INSULK 16-14 QUIXON datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 4/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess