EN
  • EN
  • DE

8516-4500JL

Part No 8516-4500JL
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN RCPT 16POS 0.1 GOLD PCB / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr 3M
Series 8500
Package Bulk
Product Status Obsolete
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 16
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0µin (0.30µm)
Insulation Color Gray
Insulation Height 0.425" (10.80mm)
Contact Length - Post 0.110" (2.79mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Polarizing Key
Current Rating (Amps) 1A
Voltage Rating 1000V
Insulation Material Polybutylene Terephthalate (PBT) , Glass Filled
Contact Shape Square
Contact Material Copper Alloy
Contact Finish Thickness - Post Flash
Base Product Number 8516
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339678-8516-4500JL
Ultra Librarian 3D Model Ultra Librarian 8516-4500JL CAD Model

Description

This 8500 series connector receptacle is a female socket type with 16 positions and a 2-row configuration.

  • Connector Type: Receptacle
  • Contact Gender: Female Socket
  • Number of Positions: 16
  • Number of Rows: 2
  • Fastening Type: Push-Pull
  • Features: Polarizing Key
  • Insulation Height: 0.425 inches
  • Post Contact Length: 0.110 inches
  • Height Above Board: 0.087 inches
  • Contact Shape: Square
  • Contact Material: Copper Alloy
  • Contact Finish (Mating): Gold
  • Contact Finish (Post): Flash
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass-Filled
  • Insulation Color: Gray
  • Mounting Type: Through Hole
  • Termination: Solder
  • Voltage Rating: 1000V
  • Temperature Range: -55 to 105 degrees Celsius

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess